NXP Semiconductors Automotive 60V 0.29A MOSFET Transistor 2N7002BKT

Description
Trans MOSFET N-CH 60V 0.29A Automotive 3-Pin SC-75 / MOSFET N-CH 60V 290MA SOT416 Product overview: 2N7002BKT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002BKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 60V 0.29A Automotive 3-Pin SC-75 / MOSFET N-CH 60V 290MA SOT416 Product overview: 2N7002BKT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002BKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 0.29A MOSFET Transistor
285-2N7002BKT
Automotive 60V 0.29A MOSFET Transistor 285-2N7002BKT
Trans MOSFET N-CH 60V 0.29A Automotive 3-Pin SC-75 / MOSFET N-CH 60V 290MA SOT416 Product overview: 2N7002BKT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002BKT can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 0.29A Automotive 3-Pin SC-75 / MOSFET N-CH 60V 290MA SOT416 Product overview: 2N7002BKT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002BKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKT - 095720-2N7002BKT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKT
095720-2N7002BKT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKT 095720-2N7002BKT
Manufacturer: NXP Win Source Part Number: 095720-2N7002BKT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 260mW (Ta) Family Name: 2N7002BKT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-75 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 290mA (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): Si1022R-T1; Si1022R-T1-E3; Si1022R-E3; SI1022R-T1-GE3; Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 095720-2N7002BKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 260mW (Ta)
Family Name: 2N7002BKT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-75
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 290mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): Si1022R-T1; Si1022R-T1-E3; Si1022R-E3; SI1022R-T1-GE3;
Introduction Date: June 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2N7002BKT 095720-2N7002BKT
Product Name Automotive 60V 0.29A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKT
Polarity N-Channel N-Channel; N-Channel
PD 260 milliwatts 260 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data