NXP Semiconductors 60V 290MA MOSFET Transistor 2N7002BKT,115

Description
MOSFET N-CH 60V 290MA SC75 Product overview: 2N7002BKT,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 290MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 290MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BKT,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 290MA SC75 Product overview: 2N7002BKT,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 290MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 290MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BKT,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 290MA MOSFET Transistor
278-2N7002BKT,115
60V 290MA MOSFET Transistor 278-2N7002BKT,115
MOSFET N-CH 60V 290MA SC75 Product overview: 2N7002BKT,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 290MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 290MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BKT,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 290MA SC75 Product overview: 2N7002BKT,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 290MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 290MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BKT,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 568-5978-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-5978-2-ND
Single FETs, MOSFETs 568-5978-2-ND
N-Channel 60V 290mA (Ta) 260mW (Ta) Surface Mount SC-75

N-Channel 60V 290mA (Ta) 260mW (Ta) Surface Mount SC-75

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKT,115 - 096705-2N7002BKT,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKT,115
096705-2N7002BKT,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKT,115 096705-2N7002BKT,115
Manufacturer: NXP Win Source Part Number: 096705-2N7002BKT,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 260mW (Ta) Family Name: 2N7002BKT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-75 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 290mA (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): Si1022R-T1-E3; Si1022R-E3; Si1022R-T1; Si1022R; Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 096705-2N7002BKT,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 260mW (Ta)
Family Name: 2N7002BKT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-75
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 290mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): Si1022R-T1-E3; Si1022R-E3; Si1022R-T1; Si1022R;
Introduction Date: June 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002BKT,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002BKT,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002BKT,115
MOSFET N-CH 60V 290MA SC75

MOSFET N-CH 60V 290MA SC75

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2N7002BKT,115 568-5978-2-ND 096705-2N7002BKT,115 2N7002BKT,115
Product Name 60V 290MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKT,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 260 milliwatts 260 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SC-75, SOT-416 SOT3; SC-75 SC-75, SOT-416
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data