Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208795-2N3906T/R
Packaging: Tape & Reel (TR)
Current Rating: -200 mA
Categories: Custom Parts
Case / Package: TO-92
Alternative Parts (Cross-Reference): 2N3906 T/R; 2N3906-T/R; 2N3906TR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Voltage Rating (DC): -40 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1208795-2N3906T/R |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2N3906T/R |