NXP Semiconductors 85V 0.2A Diode and Rectifier 1PS89SS06

Description
Diode Switching 85V 0.2A 3-Pin SC-89 / High-speed double diodes Product overview: 1PS89SS06 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SS06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 85V 0.2A 3-Pin SC-89 / High-speed double diodes Product overview: 1PS89SS06 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SS06 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
85V 0.2A Diode and Rectifier - 280-1PS89SS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V 0.2A Diode and Rectifier
280-1PS89SS06
85V 0.2A Diode and Rectifier 280-1PS89SS06
Diode Switching 85V 0.2A 3-Pin SC-89 / High-speed double diodes Product overview: 1PS89SS06 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SS06 can be used for catalog matching and distributor lookup.

Diode Switching 85V 0.2A 3-Pin SC-89 / High-speed double diodes Product overview: 1PS89SS06 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SS06 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150192-1PS89SS06 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150192-1PS89SS06
Discrete Semiconductor Products 150192-1PS89SS06
Manufacturer: NXP Win Source Part Number: 150192-1PS89SS06 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 150192-1PS89SS06
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1PS89SS06 150192-1PS89SS06
Product Name 85V 0.2A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data