NXP Semiconductors 85V 0.2A Diode and Rectifier 1PS89SS05

Description
Diode Switching 85V 0.2A 3-Pin SC-89 / High-speed double diodes Product overview: 1PS89SS05 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SS05 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 85V 0.2A 3-Pin SC-89 / High-speed double diodes Product overview: 1PS89SS05 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SS05 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
85V 0.2A Diode and Rectifier - 280-1PS89SS05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V 0.2A Diode and Rectifier
280-1PS89SS05
85V 0.2A Diode and Rectifier 280-1PS89SS05
Diode Switching 85V 0.2A 3-Pin SC-89 / High-speed double diodes Product overview: 1PS89SS05 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SS05 can be used for catalog matching and distributor lookup.

Diode Switching 85V 0.2A 3-Pin SC-89 / High-speed double diodes Product overview: 1PS89SS05 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS89SS05 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150191-1PS89SS05 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150191-1PS89SS05
Discrete Semiconductor Products 150191-1PS89SS05
Manufacturer: NXP Win Source Part Number: 150191-1PS89SS05 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 150191-1PS89SS05
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1PS89SS05 150191-1PS89SS05
Product Name 85V 0.2A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464799P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5806 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
RF Diodes - BAR6302LE6433XTTR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-882
View Details
4 suppliers