Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096139-1PS79SB31,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 25pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 096139-1PS79SB31,115 |
| Product Name | Diodes, Rectifiers - Single - 1PS79SB31,115 |
| Life Cycle Stage | Active |