NXP Semiconductors RF Diodes - 1PS79SB17 1PS79SB17

Description
Manufacturer: NXP Win Source Part Number: 1122223-1PS79SB17 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1122223-1PS79SB17 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1PS79SB17 - 1122223-1PS79SB17 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 1PS79SB17
1122223-1PS79SB17
RF Diodes - 1PS79SB17 1122223-1PS79SB17
Manufacturer: NXP Win Source Part Number: 1122223-1PS79SB17 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1122223-1PS79SB17
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Schottky 4 V 30 mA Diode and Rectifier - 284-1PS79SB17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4 V 30 mA Diode and Rectifier
284-1PS79SB17
Schottky 4 V 30 mA Diode and Rectifier 284-1PS79SB17
4 V, 30 mA low Cd Schottky barrier diode Product overview: 1PS79SB17 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4 V, 30 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 V, 30 mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1PS79SB17 can be used for catalog matching and distributor lookup.

4 V, 30 mA low Cd Schottky barrier diode Product overview: 1PS79SB17 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4 V, 30 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 V, 30 mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1PS79SB17 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 1122223-1PS79SB17 284-1PS79SB17
Product Name RF Diodes - 1PS79SB17 Schottky 4 V 30 mA Diode and Rectifier
Diode Type Schottky
Unlock Full Specs
to access all available technical data