NXP Semiconductors Schottky 4V 30MA Diode and Rectifier 1PS76SB17

Description
DIODE SCHOTTKY 4V 30MA SC76 Product overview: 1PS76SB17 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 30MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1PS76SB17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 4V 30MA SC76 Product overview: 1PS76SB17 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 30MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1PS76SB17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 4V 30MA Diode and Rectifier - 284-1PS76SB17 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 4V 30MA Diode and Rectifier
284-1PS76SB17
Schottky 4V 30MA Diode and Rectifier 284-1PS76SB17
DIODE SCHOTTKY 4V 30MA SC76 Product overview: 1PS76SB17 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 30MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1PS76SB17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 4V 30MA SC76 Product overview: 1PS76SB17 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 30MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1PS76SB17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1PS76SB17 - 095714-1PS76SB17 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 1PS76SB17
095714-1PS76SB17
RF Diodes - 1PS76SB17 095714-1PS76SB17
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095714-1PS76SB17 Packaging: Reel - TR Current - Max: 30mA Diode Type: Schottky - Single Capacitance @ Vr, F: 0.65pF @ 0.5V, 1MHz Voltage - Peak Reverse (Max): 4V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-323 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095714-1PS76SB17
Packaging: Reel - TR
Current - Max: 30mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.65pF @ 0.5V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-323
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-1PS76SB17 095714-1PS76SB17
Product Name Schottky 4V 30MA Diode and Rectifier RF Diodes - 1PS76SB17
Package Reel - TR SOD-323; SOD-323
Tj 150 C (302 F) 150 C (302 F)
Configuration Single
Unlock Full Specs
to access all available technical data