NXP Semiconductors Diodes, Rectifiers - Arrays - 1PS70SB46 1PS70SB46

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 197374-1PS70SB46 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 10μA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 197374-1PS70SB46 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 10μA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 1PS70SB46 - 197374-1PS70SB46 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1PS70SB46
197374-1PS70SB46
Diodes, Rectifiers - Arrays - 1PS70SB46 197374-1PS70SB46
Manufacturer: Nexperia USA Inc. Win Source Part Number: 197374-1PS70SB46 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 10μA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 197374-1PS70SB46
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 40V Diode and Rectifier - 286-1PS70SB46 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
286-1PS70SB46
Schottky 40V Diode and Rectifier 286-1PS70SB46
DIODE ARRAY SCHOTTKY 40V SOT323 Product overview: 1PS70SB46 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS70SB46 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V SOT323 Product overview: 1PS70SB46 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS70SB46 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 197374-1PS70SB46 286-1PS70SB46
Product Name Diodes, Rectifiers - Arrays - 1PS70SB46 Schottky 40V Diode and Rectifier
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 1 volts
VR 40 volts
Unlock Full Specs
to access all available technical data