NXP Semiconductors Schottky 40V 0.2A Diode and Rectifier 1PS59SB21

Description
Diode Schottky 40V 0.2A 3-Pin MPAK / Schottky barrier diode Product overview: 1PS59SB21 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS59SB21 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 40V 0.2A 3-Pin MPAK / Schottky barrier diode Product overview: 1PS59SB21 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS59SB21 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 0.2A Diode and Rectifier - 280-1PS59SB21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.2A Diode and Rectifier
280-1PS59SB21
Schottky 40V 0.2A Diode and Rectifier 280-1PS59SB21
Diode Schottky 40V 0.2A 3-Pin MPAK / Schottky barrier diode Product overview: 1PS59SB21 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS59SB21 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 0.2A 3-Pin MPAK / Schottky barrier diode Product overview: 1PS59SB21 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS59SB21 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150174-1PS59SB21 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150174-1PS59SB21
Discrete Semiconductor Products 150174-1PS59SB21
Manufacturer: NXP Win Source Part Number: 150174-1PS59SB21 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 150174-1PS59SB21
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1PS59SB21 150174-1PS59SB21
Product Name Schottky 40V 0.2A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data