NXP Semiconductors Diodes, Rectifiers - Arrays - 1PS302,115 1PS302,115

Description
Rectifier Diode, 2 Element, 0.2A, 85V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 2 Element, 0.2A, 85V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1PS302,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.2A, 85V V(RRM), Silicon

Rectifier Diode, 2 Element, 0.2A, 85V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 1PS302,115 - 096492-1PS302,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1PS302,115
096492-1PS302,115
Diodes, Rectifiers - Arrays - 1PS302,115 096492-1PS302,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096492-1PS302,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 170mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096492-1PS302,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 170mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 1PS302,115 096492-1PS302,115
Product Name Diodes, Rectifiers - Arrays - 1PS302,115
Package SOT323 SOT323; SOT-323-3
Life Cycle Stage Active Active
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7705106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details