Rectifier Diode, 2 Element, 0.215A, 85V V(RRM), Silicon
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 80V 215MA SMT3
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1PS226,115 | 1PS226,115-ND | 1PS226,115 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOT346 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 |