Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 24V 1W DO-41
DIODE ZENER 5 PCT TAPE AXIAL
| Rochester Electronics | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N4749A,113 | 568-1N4749A,113TR-ND | 70012022 |
| Product Name | Single Zener Diodes | DIODE ZENER 5 PCT TAPE AXIAL | |
| Life Cycle Stage | Active | ||
| Package | SOD66 | DO-41 | |
| RoHS Compliant | RoHS |