Zener Diode, 22V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 22V 1W DO41
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1N4748A,113 | 568-1N4748A,113TR-ND |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |