Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
NEXPERIA 1N4741A - ZENER DIODE,
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N4741A,133 | 1N4741A,133 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active |
| Package | SOD66 | DO-41; DO-41 |
| RoHS Compliant | RoHS | |
| VZ | 11 volts |