Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Win Source Part Number: 1020400-1N4734A,113
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: NXP Semiconductors
Other Names: 2156-1N4734A,113-954
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N4734A,113 | 1020400-1N4734A,113 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | |
| Life Cycle Stage | Active |