Zener Diode, 5.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 5.1V 1W DO41
DIODE ZENER 5 PCT TAPE AXIAL
| Rochester Electronics | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4733A,113 | 568-1N4733A,113TR-ND | 70012014 | 1N4733A,113 |
| Product Name | Single Zener Diodes | DIODE ZENER 5 PCT TAPE AXIAL | Diodes | |
| Life Cycle Stage | Active | |||
| Package | SOD66 | DO-41 | DO-204AL, DO-41, Axial; DO-41 | |
| RoHS Compliant | RoHS | |||
| PD | 1000 milliwatts |