Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode Single 4.7V 5% 8Ohm 1000mW 2-Pin DO-41 T/R Product overview: 1N4732A,113 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 8Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 8Ohm, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4732A,113 can be used for catalog matching and distributor lookup.
DIODE ZENER 4.7V 1W DO41
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 1N4732A,113 | 287-1N4732A,113 | 568-1N4732A,113TR-ND |
| Product Name | 4.7V 8Ohm 1000mW Zener Diode | Single Zener Diodes | |
| Life Cycle Stage | Active | ||
| Package | SOD66 | Tape and Reel | |
| RoHS Compliant | RoHS | RoHS | |
| VZ | 4.7 volts |