Manufacturer: Nexperia USA Inc.
Win Source Part Number: 150022-1N4728A,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diode, 3.3V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 150022-1N4728A,113 | 1N4728A,113 |
| Product Name | Diodes - Zener - Single - 1N4728A,113 | |
| Life Cycle Stage | Active | Active |
| Package | DO-41; DO-41 | SOD66 |
| VZ | 3.3 volts | |
| ZZT | 10 ohms |