Black Box One-Port Usb To Usb Isolator, 4Kv; Plug Type Black Box SP387A

Description
ONE-PORT USB TO USB ISOLATOR, 4KV; Plug Type:-; Product Range:-; Suppressor Type:Inline; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:-; Output Current:100mA; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
Datasheet
Description
ONE-PORT USB TO USB ISOLATOR, 4KV; Plug Type:-; Product Range:-; Suppressor Type:Inline; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:-; Output Current:100mA; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-Port Usb To Usb Isolator, 4Kv; Plug Type Black Box - 12T8416 - Newark, An Avnet Company
Chicago, IL, United States
One-Port Usb To Usb Isolator, 4Kv; Plug Type Black Box
12T8416
One-Port Usb To Usb Isolator, 4Kv; Plug Type Black Box 12T8416
ONE-PORT USB TO USB ISOLATOR, 4KV; Plug Type:-; Product Range:-; Suppressor Type:Inline; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:-; Output Current:100mA; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes

ONE-PORT USB TO USB ISOLATOR, 4KV; Plug Type:-; Product Range:-; Suppressor Type:Inline; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:-; Output Current:100mA; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12T8416
Product Name One-Port Usb To Usb Isolator, 4Kv; Plug Type Black Box
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details