Black Box Tool-Less Filler Panel, 3U, Steel, Black; Panel Type Black Box RMTB03

Description
TOOL-LESS FILLER PANEL, 3U, STEEL, BLACK; Panel Type:Filler Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Black Box 19" Cabinets, Racks & Frames; External Height - Metric:133.4mm; Product Range:- RoHS Compliant: Yes
Description
TOOL-LESS FILLER PANEL, 3U, STEEL, BLACK; Panel Type:Filler Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Black Box 19" Cabinets, Racks & Frames; External Height - Metric:133.4mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tool-Less Filler Panel is a 3U panel made of steel and finished in black. It is designed for use with Black Box 19" cabinets, racks, and frames. The panel allows for easy installation without the need for tools, facilitating quick assembly and modification of rack spaces. With an external height of 133.4 mm, it is compliant with RoHS standards, ensuring it meets environmental regulations. This filler panel is suitable for engineers looking to maintain a clean and organized appearance in their rack setups while providing flexibility in equipment arrangement.

Datasheet Summary
Powered by GS/AI

The Tool-Less Filler Panel is a 3U panel made of steel and finished in black. It is designed for use with Black Box 19" cabinets, racks, and frames. The panel allows for easy installation without the need for tools, facilitating quick assembly and modification of rack spaces. With an external height of 133.4 mm, it is compliant with RoHS standards, ensuring it meets environmental regulations. This filler panel is suitable for engineers looking to maintain a clean and organized appearance in their rack setups while providing flexibility in equipment arrangement.

Suppliers

Company
Product
Description
Supplier Links
Tool-Less Filler Panel, 3U, Steel, Black; Panel Type Black Box - 32M3468 - Newark, An Avnet Company
Chicago, IL, United States
Tool-Less Filler Panel, 3U, Steel, Black; Panel Type Black Box
32M3468
Tool-Less Filler Panel, 3U, Steel, Black; Panel Type Black Box 32M3468
TOOL-LESS FILLER PANEL, 3U, STEEL, BLACK; Panel Type:Filler Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Black Box 19" Cabinets, Racks & Frames; External Height - Metric:133.4mm; Product Range:- RoHS Compliant: Yes

TOOL-LESS FILLER PANEL, 3U, STEEL, BLACK; Panel Type:Filler Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Black Box 19" Cabinets, Racks & Frames; External Height - Metric:133.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 32M3468
Product Name Tool-Less Filler Panel, 3U, Steel, Black; Panel Type Black Box
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details