Black Box Tool-Less Filler Panel, 1U, Steel, Black; Panel Type Black Box RMTB01

Description
TOOL-LESS FILLER PANEL, 1U, STEEL, BLACK; Panel Type:Filler Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Black Box 19" Cabinets, Racks & Frames; External Height - Metric:44.45mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TOOL-LESS FILLER PANEL, 1U, STEEL, BLACK; Panel Type:Filler Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Black Box 19" Cabinets, Racks & Frames; External Height - Metric:44.45mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool-Less Filler Panel, 1U, Steel, Black; Panel Type Black Box - 32M3466 - Newark, An Avnet Company
Chicago, IL, United States
Tool-Less Filler Panel, 1U, Steel, Black; Panel Type Black Box
32M3466
Tool-Less Filler Panel, 1U, Steel, Black; Panel Type Black Box 32M3466
TOOL-LESS FILLER PANEL, 1U, STEEL, BLACK; Panel Type:Filler Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Black Box 19" Cabinets, Racks & Frames; External Height - Metric:44.45mm; Product Range:- RoHS Compliant: Yes

TOOL-LESS FILLER PANEL, 1U, STEEL, BLACK; Panel Type:Filler Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Black Box 19" Cabinets, Racks & Frames; External Height - Metric:44.45mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 32M3466
Product Name Tool-Less Filler Panel, 1U, Steel, Black; Panel Type Black Box
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Storage Racking - 2559008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 6615 lbs (3000 kg)
Depth 43.31 inch (1100 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details