Black Box Wall Mount Cabinet, 6U, Steel, Black; Rack U Height Black Box RM2411A

Description
WALL MOUNT CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:330.2mm; External Width - Metric:559mm; External Depth - Metric:599mm; External Height - Imperial:13" RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:330.2mm; External Width - Metric:559mm; External Depth - Metric:599mm; External Height - Imperial:13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Cabinet, 6U, Steel, Black; Rack U Height Black Box - 44J0731 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Cabinet, 6U, Steel, Black; Rack U Height Black Box
44J0731
Wall Mount Cabinet, 6U, Steel, Black; Rack U Height Black Box 44J0731
WALL MOUNT CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:330.2mm; External Width - Metric:559mm; External Depth - Metric:599mm; External Height - Imperial:13" RoHS Compliant: Yes

WALL MOUNT CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:330.2mm; External Width - Metric:559mm; External Depth - Metric:599mm; External Height - Imperial:13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44J0731
Product Name Wall Mount Cabinet, 6U, Steel, Black; Rack U Height Black Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Stacking cabinets - R5HEE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details