Black Box Rack Cabinet, Server, 15U, 772Mm H; Cabinet Type Black Box RM2410A

Description
RACK CABINET, SERVER, 15U, 772MM H; Cabinet Type:Server; Product Range:-; Rack U Height:15U; External Height - Imperial:30.4"; External Width - Imperial:23.6"; External Depth - Imperial:39.4"; Enclosure Material:Glass RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, SERVER, 15U, 772MM H; Cabinet Type:Server; Product Range:-; Rack U Height:15U; External Height - Imperial:30.4"; External Width - Imperial:23.6"; External Depth - Imperial:39.4"; Enclosure Material:Glass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Server, 15U, 772Mm H; Cabinet Type Black Box - 44J0730 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Server, 15U, 772Mm H; Cabinet Type Black Box
44J0730
Rack Cabinet, Server, 15U, 772Mm H; Cabinet Type Black Box 44J0730
RACK CABINET, SERVER, 15U, 772MM H; Cabinet Type:Server; Product Range:-; Rack U Height:15U; External Height - Imperial:30.4"; External Width - Imperial:23.6"; External Depth - Imperial:39.4"; Enclosure Material:Glass RoHS Compliant: Yes

RACK CABINET, SERVER, 15U, 772MM H; Cabinet Type:Server; Product Range:-; Rack U Height:15U; External Height - Imperial:30.4"; External Width - Imperial:23.6"; External Depth - Imperial:39.4"; Enclosure Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44J0730
Product Name Rack Cabinet, Server, 15U, 772Mm H; Cabinet Type Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stack & Store Cabinet Mezzanine -  - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details