Black Box Enclosure Panel, Black, Steel; Panel Type Black Box RM1035

Description
ENCLOSURE PANEL, BLACK, STEEL; Panel Type:Filler Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rails; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: NA
Datasheet
Description
ENCLOSURE PANEL, BLACK, STEEL; Panel Type:Filler Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rails; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Panel, Black, Steel; Panel Type Black Box - 65M1896 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Panel, Black, Steel; Panel Type Black Box
65M1896
Enclosure Panel, Black, Steel; Panel Type Black Box 65M1896
ENCLOSURE PANEL, BLACK, STEEL; Panel Type:Filler Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rails; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: NA

ENCLOSURE PANEL, BLACK, STEEL; Panel Type:Filler Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rails; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 65M1896
Product Name Enclosure Panel, Black, Steel; Panel Type Black Box
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details