The Industrial Gigabit Switch (part number LIG1014A) features eight RJ-45 ports and is designed for managed Ethernet applications in industrial environments. It supports Power over Ethernet (PoE) compliant with IEEE 802.3af and 802.3at standards, allowing for power delivery of up to 30 watts per port. The switch operates within an extended temperature range of -40° to +75° Celsius, making it suitable for harsh conditions. It includes dual DC power inputs for redundancy and is housed in an IP-rated enclosure that provides protection against shock and vibration. Management capabilities include Layer 2 routing, web interface, SNMP, and CLI, enabling advanced network management and configuration. The switch can be mounted on DIN rails or walls, offering flexibility in installation.
INDUSTRIAL GIGABIT SWITCH, RJ45X8; No. of Ports:9Ports; Ethernet Switch Application:Industri
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 44AC0898 |
| Product Name | Industrial Gigabit Switch, Rj45X8; No. Of Ports Black Box |
| Network Equipment | Switch |