Black Box Ethernet Switch, Gigabit Ethernet, 8Port; No. Of Ports Black Box LE2720C

Description
ETHERNET SWITCH, GIGABIT ETHERNET, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:Desktop / Rack; Port Types:RJ45 x 8; Input Voltage Type:VAC / VDC RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, GIGABIT ETHERNET, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:Desktop / Rack; Port Types:RJ45 x 8; Input Voltage Type:VAC / VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, Gigabit Ethernet, 8Port; No. Of Ports Black Box - 87X0090 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Gigabit Ethernet, 8Port; No. Of Ports Black Box
87X0090
Ethernet Switch, Gigabit Ethernet, 8Port; No. Of Ports Black Box 87X0090
ETHERNET SWITCH, GIGABIT ETHERNET, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:Desktop / Rack; Port Types:RJ45 x 8; Input Voltage Type:VAC / VDC RoHS Compliant: Yes

ETHERNET SWITCH, GIGABIT ETHERNET, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:Desktop / Rack; Port Types:RJ45 x 8; Input Voltage Type:VAC / VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 87X0090
Product Name Ethernet Switch, Gigabit Ethernet, 8Port; No. Of Ports Black Box
Network Equipment Switch
Unlock Full Specs
to access all available technical data