Black Box 8-Port Fast Ethernet Switch LBS008A

Description
The LBS008A is a compact Fast Ethernet switch with eight 10/100 Mbps RJ45 ports. The LBS005A can be powered from a USB port or from the included power adapter. The switch delivers line rate, non blocking throughput.
Description
The LBS008A is a compact Fast Ethernet switch with eight 10/100 Mbps RJ45 ports. The LBS005A can be powered from a USB port or from the included power adapter. The switch delivers line rate, non blocking throughput.

Suppliers

Company
Product
Description
Supplier Links
8-Port Fast Ethernet Switch - LBS008A - Black Box
Lawrence, PA, USA
8-Port Fast Ethernet Switch
LBS008A
8-Port Fast Ethernet Switch LBS008A
The LBS008A is a compact Fast Ethernet switch with eight 10/100 Mbps RJ45 ports. The LBS005A can be powered from a USB port or from the included power adapter. The switch delivers line rate, non blocking throughput.

The LBS008A is a compact Fast Ethernet switch with eight 10/100 Mbps RJ45 ports. The LBS005A can be powered from a USB port or from the included power adapter. The switch delivers line rate, non blocking throughput.

Supplier's Site
Ethernet Switch, Fast Ethernet, Desktop; No. Of Ports Black Box - 77R5061 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Fast Ethernet, Desktop; No. Of Ports Black Box
77R5061
Ethernet Switch, Fast Ethernet, Desktop; No. Of Ports Black Box 77R5061
ETHERNET SWITCH, FAST ETHERNET, DESKTOP; No. of Ports:8Ports; Ethernet Switch Application:Commerci al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:Desktop; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SWITCH, FAST ETHERNET, DESKTOP; No. of Ports:8Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:Desktop; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LBS008A 77R5061
Product Name 8-Port Fast Ethernet Switch Ethernet Switch, Fast Ethernet, Desktop; No. Of Ports Black Box
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2525P-BE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2661746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details