Black Box Industrial Fast Enet Switch, Rj45 X 8; No. Of Ports Black Box LBH3080A

Description
INDUSTRIAL FAST ENET SWITCH, RJ45 X 8; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes
Description
INDUSTRIAL FAST ENET SWITCH, RJ45 X 8; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Fast Enet Switch, Rj45 X 8; No. Of Ports Black Box - 44AC0865 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fast Enet Switch, Rj45 X 8; No. Of Ports Black Box
44AC0865
Industrial Fast Enet Switch, Rj45 X 8; No. Of Ports Black Box 44AC0865
INDUSTRIAL FAST ENET SWITCH, RJ45 X 8; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

INDUSTRIAL FAST ENET SWITCH, RJ45 X 8; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 44AC0865
Product Name Industrial Fast Enet Switch, Rj45 X 8; No. Of Ports Black Box
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch - EKI-5710E-2FI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Export of SIMATIC S7 Symbols from TIA Portal or STEP7 Projects -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 300214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 26 #
Data Rate 2 Gbps
View Details