Black Box 6-Port Industrial 10/100 Ethernet Switch Hardened Temperature LBH240A-HD-SC-24

Description
The switch has DIN rail mounting with 24VDC input. The fiber interfaces are 1300nm, MM, SC, with 2km range.
Datasheet
Description
The switch has DIN rail mounting with 24VDC input. The fiber interfaces are 1300nm, MM, SC, with 2km range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Port Industrial 10/100 Ethernet Switch Hardened Temperature - LBH240A-HD-SC-24 - Black Box
Lawrence, PA, USA
6-Port Industrial 10/100 Ethernet Switch Hardened Temperature
LBH240A-HD-SC-24
6-Port Industrial 10/100 Ethernet Switch Hardened Temperature LBH240A-HD-SC-24
The switch has DIN rail mounting with 24VDC input. The fiber interfaces are 1300nm, MM, SC, with 2km range.

The switch has DIN rail mounting with 24VDC input. The fiber interfaces are 1300nm, MM, SC, with 2km range.

Supplier's Site Datasheet
Ethernet Switch, Fast Ethernet, Vdc; No. Of Ports Black Box - 53K8232 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Fast Ethernet, Vdc; No. Of Ports Black Box
53K8232
Ethernet Switch, Fast Ethernet, Vdc; No. Of Ports Black Box 53K8232
ETHERNET SWITCH, FAST ETHERNET, VDC; No. of Ports:6Ports; Ethernet Switch Application:Commerci al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Rack / Wall; Port Types:RJ45 x 4, Multimode Fiber x 2 RoHS Compliant: Yes

ETHERNET SWITCH, FAST ETHERNET, VDC; No. of Ports:6Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Rack / Wall; Port Types:RJ45 x 4, Multimode Fiber x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LBH240A-HD-SC-24 53K8232
Product Name 6-Port Industrial 10/100 Ethernet Switch Hardened Temperature Ethernet Switch, Fast Ethernet, Vdc; No. Of Ports Black Box
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data