Black Box Ethernet Switch, Fast Ethernet, Vac; No. Of Ports Black Box LBH100AE-H-ST

Description
ETHERNET SWITCH, FAST ETHERNET, VAC; No. of Ports:3Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Rack / Wall; Port Types:RJ45 x 2, Multimode Fiber x 1 RoHS Compliant: Yes
Description
ETHERNET SWITCH, FAST ETHERNET, VAC; No. of Ports:3Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Rack / Wall; Port Types:RJ45 x 2, Multimode Fiber x 1 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ethernet Switch, Fast Ethernet, VAC, part number 36J9730, features three ports, including two RJ45 ports and one multimode fiber port. It is designed for industrial applications and supports DIN rail, rack, or wall mounting options. The switch operates within a temperature range suitable for various environments, ensuring reliability in demanding conditions. It is RoHS compliant, making it a suitable choice for projects that require adherence to environmental standards. This product is ideal for engineers looking for a robust and versatile Ethernet switch for their networking needs.

Datasheet Summary
Powered by GS/AI

The Ethernet Switch, Fast Ethernet, VAC, part number 36J9730, features three ports, including two RJ45 ports and one multimode fiber port. It is designed for industrial applications and supports DIN rail, rack, or wall mounting options. The switch operates within a temperature range suitable for various environments, ensuring reliability in demanding conditions. It is RoHS compliant, making it a suitable choice for projects that require adherence to environmental standards. This product is ideal for engineers looking for a robust and versatile Ethernet switch for their networking needs.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, Fast Ethernet, Vac; No. Of Ports Black Box - 36J9730 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Fast Ethernet, Vac; No. Of Ports Black Box
36J9730
Ethernet Switch, Fast Ethernet, Vac; No. Of Ports Black Box 36J9730
ETHERNET SWITCH, FAST ETHERNET, VAC; No. of Ports:3Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Rack / Wall; Port Types:RJ45 x 2, Multimode Fiber x 1 RoHS Compliant: Yes

ETHERNET SWITCH, FAST ETHERNET, VAC; No. of Ports:3Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Rack / Wall; Port Types:RJ45 x 2, Multimode Fiber x 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 36J9730
Product Name Ethernet Switch, Fast Ethernet, Vac; No. Of Ports Black Box
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GMP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
PROFINET® Managed - 852-602 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details