Black Box Fiber Wall Cabinet, Lock-Style, Steel; Rack U Height Black Box JPM403A-R2

Description
FIBER WALL CABINET, LOCK-STYLE, STEEL; Rack U Height:-; Enclosure Material:Steel; Body Color:-; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:165mm; External Height - Imperial:16" RoHS Compliant: Yes
Datasheet
Description
FIBER WALL CABINET, LOCK-STYLE, STEEL; Rack U Height:-; Enclosure Material:Steel; Body Color:-; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:165mm; External Height - Imperial:16" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Wall Cabinet, Lock-Style, Steel; Rack U Height Black Box - 05R7413 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Wall Cabinet, Lock-Style, Steel; Rack U Height Black Box
05R7413
Fiber Wall Cabinet, Lock-Style, Steel; Rack U Height Black Box 05R7413
FIBER WALL CABINET, LOCK-STYLE, STEEL; Rack U Height:-; Enclosure Material:Steel; Body Color:-; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:165mm; External Height - Imperial:16" RoHS Compliant: Yes

FIBER WALL CABINET, LOCK-STYLE, STEEL; Rack U Height:-; Enclosure Material:Steel; Body Color:-; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:165mm; External Height - Imperial:16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 05R7413
Product Name Fiber Wall Cabinet, Lock-Style, Steel; Rack U Height Black Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Machining tool storage - NCS4025 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details