Black Box Fiber Wall Cabinet, 4-Slot, Steel, Black; Rack U Height Black Box JPM402A-R3

Description
FIBER WALL CABINET, 4-SLOT, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:305mm; External Width - Metric:356mm; External Depth - Metric:84mm; External Height - Imperial:12" RoHS Compliant: Yes
Description
FIBER WALL CABINET, 4-SLOT, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:305mm; External Width - Metric:356mm; External Depth - Metric:84mm; External Height - Imperial:12" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Wall Cabinet, 4-Slot, Steel, Black; Rack U Height Black Box - 65AH1570 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Wall Cabinet, 4-Slot, Steel, Black; Rack U Height Black Box
65AH1570
Fiber Wall Cabinet, 4-Slot, Steel, Black; Rack U Height Black Box 65AH1570
FIBER WALL CABINET, 4-SLOT, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:305mm; External Width - Metric:356mm; External Depth - Metric:84mm; External Height - Imperial:12" RoHS Compliant: Yes

FIBER WALL CABINET, 4-SLOT, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:305mm; External Width - Metric:356mm; External Depth - Metric:84mm; External Height - Imperial:12" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65AH1570
Product Name Fiber Wall Cabinet, 4-Slot, Steel, Black; Rack U Height Black Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details