Black Box Cable Wrap, Hook And Loop, 15.88Mm X 75 ; Fastener Length Imperial Black Box FT9550A

Description
CABLE WRAP, HOOK AND LOOP, 15.88MM X 75 ; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.625"; Fastener Width - Metric:15.88mm; Fastener Colour:Black; Fastener Material:-; Roll Length:22.9m RoHS Compliant: Yes
Description
CABLE WRAP, HOOK AND LOOP, 15.88MM X 75 ; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.625"; Fastener Width - Metric:15.88mm; Fastener Colour:Black; Fastener Material:-; Roll Length:22.9m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Wrap, Hook And Loop, 15.88Mm X 75 ; Fastener Length Imperial Black Box - 39M9552 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wrap, Hook And Loop, 15.88Mm X 75 ; Fastener Length Imperial Black Box
39M9552
Cable Wrap, Hook And Loop, 15.88Mm X 75 ; Fastener Length Imperial Black Box 39M9552
CABLE WRAP, HOOK AND LOOP, 15.88MM X 75 ; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.625"; Fastener Width - Metric:15.88mm; Fastener Colour:Black; Fastener Material:-; Roll Length:22.9m RoHS Compliant: Yes

CABLE WRAP, HOOK AND LOOP, 15.88MM X 75 ; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.625"; Fastener Width - Metric:15.88mm; Fastener Colour:Black; Fastener Material:-; Roll Length:22.9m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 39M9552
Product Name Cable Wrap, Hook And Loop, 15.88Mm X 75 ; Fastener Length Imperial Black Box
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
914-2720: LARGE S HOOK - 8-02062-56571-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details