Black Box Fiber Optic Adapter, St-St Simplex, Mm; Convert From Fiber Optic Connector Black Box FOT109

Description
FIBER OPTIC ADAPTER, ST-ST SIMPLEX, MM; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Plug; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Product Range:FOT Series RoHS Compliant: Yes
Description
FIBER OPTIC ADAPTER, ST-ST SIMPLEX, MM; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Plug; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Product Range:FOT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Adapter, St-St Simplex, Mm; Convert From Fiber Optic Connector Black Box - 02M3090 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter, St-St Simplex, Mm; Convert From Fiber Optic Connector Black Box
02M3090
Fiber Optic Adapter, St-St Simplex, Mm; Convert From Fiber Optic Connector Black Box 02M3090
FIBER OPTIC ADAPTER, ST-ST SIMPLEX, MM; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Plug; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Product Range:FOT Series RoHS Compliant: Yes

FIBER OPTIC ADAPTER, ST-ST SIMPLEX, MM; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Plug; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Product Range:FOT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M3090
Product Name Fiber Optic Adapter, St-St Simplex, Mm; Convert From Fiber Optic Connector Black Box
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details