Black Box 250-Pack RJ45 Unshielded Modular Plug 6-Wire FMTP6-R2-250PAK

Description
8-conductor plug designed for high-speed applications. For 24 or 26AWG solid or stranded cable w/ diameter from -0.197-in. up to 0.354". Conductive NEXT Reduction system. Comply with FCC requirements. Meets/exceeds CAT6 specs.
Description
8-conductor plug designed for high-speed applications. For 24 or 26AWG solid or stranded cable w/ diameter from -0.197-in. up to 0.354". Conductive NEXT Reduction system. Comply with FCC requirements. Meets/exceeds CAT6 specs.

Suppliers

Company
Product
Description
Supplier Links
250-Pack RJ45 Unshielded Modular Plug 6-Wire - FMTP6-R2-250PAK - Black Box
Lawrence, PA, USA
250-Pack RJ45 Unshielded Modular Plug 6-Wire
FMTP6-R2-250PAK
250-Pack RJ45 Unshielded Modular Plug 6-Wire FMTP6-R2-250PAK
8-conductor plug designed for high-speed applications. For 24 or 26AWG solid or stranded cable w/ diameter from -0.197-in. up to 0.354". Conductive NEXT Reduction system. Comply with FCC requirements. Meets/exceeds CAT6 specs.

8-conductor plug designed for high-speed applications. For 24 or 26AWG solid or stranded cable w/ diameter from -0.197-in. up to 0.354". Conductive NEXT Reduction system. Comply with FCC requirements. Meets/exceeds CAT6 specs.

Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Black Box - 65M0767 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Black Box
65M0767
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Black Box 65M0767
RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FMTP6-R2-250PAK 65M0767
Product Name 250-Pack RJ45 Unshielded Modular Plug 6-Wire Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Black Box
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details