Black Box 50-Pack CAT5e Shielded Modular Plug FMTP5ES-50PAK

Description
For 24 or 26 AWG solid or stranded cable with a diameter of up to 0.322 (8.18 mm). Use in applications with high EMI/RFI. Work with any standard two-position termination tool.
Datasheet
Description
For 24 or 26 AWG solid or stranded cable with a diameter of up to 0.322 (8.18 mm). Use in applications with high EMI/RFI. Work with any standard two-position termination tool.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-Pack CAT5e Shielded Modular Plug - FMTP5ES-50PAK - Black Box
Lawrence, PA, USA
50-Pack CAT5e Shielded Modular Plug
FMTP5ES-50PAK
50-Pack CAT5e Shielded Modular Plug FMTP5ES-50PAK
For 24 or 26 AWG solid or stranded cable with a diameter of up to 0.322 (8.18 mm). Use in applications with high EMI/RFI. Work with any standard two-position termination tool.

For 24 or 26 AWG solid or stranded cable with a diameter of up to 0.322 (8.18 mm). Use in applications with high EMI/RFI. Work with any standard two-position termination tool.

Supplier's Site
Rj45 Plug, 8P8C, 1Port, Cable, Pk50; Modular Connector Type Black Box - 32M2823 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Plug, 8P8C, 1Port, Cable, Pk50; Modular Connector Type Black Box
32M2823
Rj45 Plug, 8P8C, 1Port, Cable, Pk50; Modular Connector Type Black Box 32M2823
RJ45 PLUG, 8P8C, 1PORT, CABLE, PK50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 PLUG, 8P8C, 1PORT, CABLE, PK50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FMTP5ES-50PAK 32M2823
Product Name 50-Pack CAT5e Shielded Modular Plug Rj45 Plug, 8P8C, 1Port, Cable, Pk50; Modular Connector Type Black Box
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details