Black Box 10-Pack CAT5e Shielded Modular Plug FMTP5ES-10PAK

Description
For 24 or 26 AWG solid or stranded cable with a diameter of up to 0.322 (8.18 mm). Use in applications with high EMI/RFI. Work with any standard two-position termination tool.
Description
For 24 or 26 AWG solid or stranded cable with a diameter of up to 0.322 (8.18 mm). Use in applications with high EMI/RFI. Work with any standard two-position termination tool.

Suppliers

Company
Product
Description
Supplier Links
10-Pack CAT5e Shielded Modular Plug - FMTP5ES-10PAK - Black Box
Lawrence, PA, USA
10-Pack CAT5e Shielded Modular Plug
FMTP5ES-10PAK
10-Pack CAT5e Shielded Modular Plug FMTP5ES-10PAK
For 24 or 26 AWG solid or stranded cable with a diameter of up to 0.322 (8.18 mm). Use in applications with high EMI/RFI. Work with any standard two-position termination tool.

For 24 or 26 AWG solid or stranded cable with a diameter of up to 0.322 (8.18 mm). Use in applications with high EMI/RFI. Work with any standard two-position termination tool.

Supplier's Site
Cat5E Modular Coupler, Panel Mount, Rj45, Black; Connector Type Black Box - 32M2819 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Modular Coupler, Panel Mount, Rj45, Black; Connector Type Black Box
32M2819
Cat5E Modular Coupler, Panel Mount, Rj45, Black; Connector Type Black Box 32M2819
CAT5E MODULAR COUPLER, PANEL MOUNT, RJ45, BLACK; Connector Type:RJ45; Product Range:-; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Positions ; No. of Ports:1Ports; LAN Category:Cat5e; Contact Termination Type:Crimp RoHS Compliant: Yes

CAT5E MODULAR COUPLER, PANEL MOUNT, RJ45, BLACK; Connector Type:RJ45; Product Range:-; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Positions; No. of Ports:1Ports; LAN Category:Cat5e; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FMTP5ES-10PAK 32M2819
Product Name 10-Pack CAT5e Shielded Modular Plug Cat5E Modular Coupler, Panel Mount, Rj45, Black; Connector Type Black Box
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details