Black Box Office White CAT5e Unshielded Keystone Jack FMT925-R2

Description
Universal wiring. IDC contacts are phosphor bronze with tin plating. Labeled with both T568A and T568B wiring schemes. Nose contacts feature 50-micron gold plating over 100-micron nickel underplating.
Datasheet
Description
Universal wiring. IDC contacts are phosphor bronze with tin plating. Labeled with both T568A and T568B wiring schemes. Nose contacts feature 50-micron gold plating over 100-micron nickel underplating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Office White CAT5e Unshielded Keystone Jack - FMT925-R2 - Black Box
Lawrence, PA, USA
Office White CAT5e Unshielded Keystone Jack
FMT925-R2
Office White CAT5e Unshielded Keystone Jack FMT925-R2
Universal wiring. IDC contacts are phosphor bronze with tin plating. Labeled with both T568A and T568B wiring schemes. Nose contacts feature 50-micron gold plating over 100-micron nickel underplating.

Universal wiring. IDC contacts are phosphor bronze with tin plating. Labeled with both T568A and T568B wiring schemes. Nose contacts feature 50-micron gold plating over 100-micron nickel underplating.

Supplier's Site Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Cable; Modular Connector Type Black Box - 22K9860 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cable; Modular Connector Type Black Box
22K9860
Rj45 Conn, Jack, 8P8C, 1Port, Cable; Modular Connector Type Black Box 22K9860
RJ45 CONN, JACK, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FMT925-R2 22K9860
Product Name Office White CAT5e Unshielded Keystone Jack Rj45 Conn, Jack, 8P8C, 1Port, Cable; Modular Connector Type Black Box
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN Twin-contact Connectors)   - XC5C-4822 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 suppliers
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details