Black Box Snagless Pre-Plug, Rubber, Black; Accessory Type Black Box FMT718

Description
SNAGLESS PRE-PLUG, RUBBER, BLACK; Accessory Type:Snagless Pre-Plug; For Use With:RJ45 Modular Cables; No. of Positions:-; Strain Relief Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SNAGLESS PRE-PLUG, RUBBER, BLACK; Accessory Type:Snagless Pre-Plug; For Use With:RJ45 Modular Cables; No. of Positions:-; Strain Relief Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snagless Pre-Plug, Rubber, Black; Accessory Type Black Box - 46P3679 - Newark, An Avnet Company
Chicago, IL, United States
Snagless Pre-Plug, Rubber, Black; Accessory Type Black Box
46P3679
Snagless Pre-Plug, Rubber, Black; Accessory Type Black Box 46P3679
SNAGLESS PRE-PLUG, RUBBER, BLACK; Accessory Type:Snagless Pre-Plug; For Use With:RJ45 Modular Cables; No. of Positions:-; Strain Relief Material:Rubber; Product Range:- RoHS Compliant: Yes

SNAGLESS PRE-PLUG, RUBBER, BLACK; Accessory Type:Snagless Pre-Plug; For Use With:RJ45 Modular Cables; No. of Positions:-; Strain Relief Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46P3679
Product Name Snagless Pre-Plug, Rubber, Black; Accessory Type Black Box
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206062-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details