Work with standard RG-59/62 or 10BASE2 ThinNet coax cabling. Be sure to also order Insulation Bushings (which are used in pairs and can accommodate panel punches up to 1/16" thick). Guaranteed for life!
CONNECTOR; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Connector Type:Coaxial; Product Range:- RoHS Compliant: Yes
| Black Box | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | FC215-10PAK | 90B5469 |
| Product Name | Coax BNC Bulkhead Coupler Female/Female 10-Pack | Connector; Convert From Coax Type Black Box |
| Gender | Female / Jack |