Black Box Computers; No. Of Contacts Black Box FB120-25PAK

Description
COMPUTERS; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:
Datasheet
Description
COMPUTERS; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computers; No. Of Contacts Black Box - 02C1470 - Newark, An Avnet Company
Chicago, IL, United States
Computers; No. Of Contacts Black Box
02C1470
Computers; No. Of Contacts Black Box 02C1470
COMPUTERS; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:

COMPUTERS; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02C1470
Product Name Computers; No. Of Contacts Black Box
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle, Stacking Banana Plug - 9307 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details