Black Box Adapter, Rj45 To Db25 Plug; Inter Series Connector A Black Box FA4509M-BK

Description
ADAPTER, RJ45 TO DB25 PLUG; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, RJ45 TO DB25 PLUG; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rj45 To Db25 Plug; Inter Series Connector A Black Box - 50M1143 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj45 To Db25 Plug; Inter Series Connector A Black Box
50M1143
Adapter, Rj45 To Db25 Plug; Inter Series Connector A Black Box 50M1143
ADAPTER, RJ45 TO DB25 PLUG; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

ADAPTER, RJ45 TO DB25 PLUG; Inter Series Connector A:D Sub; Convert From Positions:9Positions; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50M1143
Product Name Adapter, Rj45 To Db25 Plug; Inter Series Connector A Black Box
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details