Black Box D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Black Box FA049

Description
D SUB, CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:RS-232 Connector Kits; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB, CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:RS-232 Connector Kits; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Black Box - 02C1272 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Black Box
02C1272
D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Black Box 02C1272
D SUB, CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:RS-232 Connector Kits; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

D SUB, CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:RS-232 Connector Kits; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02C1272
Product Name D Sub, Connector, Standard, 9 Position, Socket; No. Of Contacts Black Box
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers