Black Box 25' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND EPWR32

Description
Premium-quality 3-wire indoor/outdoor extension cord features heavy-duty vinyl construction. Grounded cord features one rugged outlet. Designed for industrial use and long life.
Datasheet
Description
Premium-quality 3-wire indoor/outdoor extension cord features heavy-duty vinyl construction. Grounded cord features one rugged outlet. Designed for industrial use and long life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND - EPWR32 - Black Box
Lawrence, PA, USA
25' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND
EPWR32
25' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND EPWR32
Premium-quality 3-wire indoor/outdoor extension cord features heavy-duty vinyl construction. Grounded cord features one rugged outlet. Designed for industrial use and long life.

Premium-quality 3-wire indoor/outdoor extension cord features heavy-duty vinyl construction. Grounded cord features one rugged outlet. Designed for industrial use and long life.

Supplier's Site
Computers; Connector Type A Black Box - 02C0442 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0442
Computers; Connector Type A Black Box 02C0442
COMPUTERS; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:25ft RoHS Compliant: Yes

COMPUTERS; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number EPWR32 02C0442
Product Name 25' OR Heavy-Duty Indoor/Outdoor EXT Cord Single-Outlet 14/3 GND Computers; Connector Type A Black Box
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 817416-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
United Kingdom/Ireland 10A Power Cord - 86240100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details