Black Box Server Cabinet, Steel, 42U; Cabinet Type Black Box CC42U8000T-R3

Description
SERVER CABINET, STEEL, 42U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:42U; External Height - Imperial:78"; External Width - Imperial:27.9"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
SERVER CABINET, STEEL, 42U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:42U; External Height - Imperial:78"; External Width - Imperial:27.9"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Cabinet, Steel, 42U; Cabinet Type Black Box - 98AC5965 - Newark, An Avnet Company
Chicago, IL, United States
Server Cabinet, Steel, 42U; Cabinet Type Black Box
98AC5965
Server Cabinet, Steel, 42U; Cabinet Type Black Box 98AC5965
SERVER CABINET, STEEL, 42U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:42U; External Height - Imperial:78"; External Width - Imperial:27.9"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER CABINET, STEEL, 42U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:42U; External Height - Imperial:78"; External Width - Imperial:27.9"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 98AC5965
Product Name Server Cabinet, Steel, 42U; Cabinet Type Black Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEE-5825 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details