Black Box Server Cabinet, Steel, 24U; Cabinet Type Black Box CC24U8000M631-R3

Description
SERVER CABINET, STEEL, 24U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
SERVER CABINET, STEEL, 24U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Cabinet, Steel, 24U; Cabinet Type Black Box - 01AH9249 - Newark, An Avnet Company
Chicago, IL, United States
Server Cabinet, Steel, 24U; Cabinet Type Black Box
01AH9249
Server Cabinet, Steel, 24U; Cabinet Type Black Box 01AH9249
SERVER CABINET, STEEL, 24U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER CABINET, STEEL, 24U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 01AH9249
Product Name Server Cabinet, Steel, 24U; Cabinet Type Black Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEE-3808 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details