SERVER CABINET, STEEL, 24U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.9"; External Depth - Imperial:40"; Enclosure Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 01AH9248 |
| Product Name | Server Cabinet, Steel, 24U; Cabinet Type Black Box |
| Material | Steel |