Black Box Server Cabinet, Steel, 24U; Cabinet Type Black Box CC24U6000M63123

Description
SERVER CABINET, STEEL, 24U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
SERVER CABINET, STEEL, 24U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Cabinet, Steel, 24U; Cabinet Type Black Box - 98AC5959 - Newark, An Avnet Company
Chicago, IL, United States
Server Cabinet, Steel, 24U; Cabinet Type Black Box
98AC5959
Server Cabinet, Steel, 24U; Cabinet Type Black Box 98AC5959
SERVER CABINET, STEEL, 24U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER CABINET, STEEL, 24U; Cabinet Type:Server; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 98AC5959
Product Name Server Cabinet, Steel, 24U; Cabinet Type Black Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service advisor desk - RP-DDJ3800060S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details