Black Box Networking Cabinet, Steel, 24U; Cabinet Type Black Box CC24U6000M631

Description
NETWORKING CABINET, STEEL, 24U; Cabinet Type:Networking PC; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.45" RoHS Compliant: Yes
Datasheet
Description
NETWORKING CABINET, STEEL, 24U; Cabinet Type:Networking PC; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.45" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Cabinet, Steel, 24U; Cabinet Type Black Box - 01AH9247 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cabinet, Steel, 24U; Cabinet Type Black Box
01AH9247
Networking Cabinet, Steel, 24U; Cabinet Type Black Box 01AH9247
NETWORKING CABINET, STEEL, 24U; Cabinet Type:Networking PC; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.45" RoHS Compliant: Yes

NETWORKING CABINET, STEEL, 24U; Cabinet Type:Networking PC; Product Range:ClimateCab Series; Rack U Height:24U; External Height - Imperial:46.5"; External Width - Imperial:27.8"; External Depth - Imperial:31.45" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 01AH9247
Product Name Networking Cabinet, Steel, 24U; Cabinet Type Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile toolboxes - GT-5GKG38012P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details